Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 8 (Stacked) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Orientation | Right Angle |
Modular Conn, Jack, 8P8C, 16Port, Cat5E | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Modular Connectors / Ethernet Connectors CONN MOD JACK | Sager |
Where can I find additional details, specifications and documents for a SS73100-047F?
Additional datasheets, footprints and schematics for SS73100-047F are listed on our Part Details page. You can also find images and similar parts to SS73100-047F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS73100-047F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS73100-047F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS73100-047F you can contact the distributor directly for product support, shipping queries etc.
Is the SS73100-047F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS73100-047F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for SS73100-047F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS73100-047F often in real-time on the comparison pages.
What if I can't find stock of SS73100-047F?
You can fill out our help required form which you can use to request a quote for SS73100-047F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.