Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 2 x 6 (Stacked) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Orientation | Right Angle |
RoHS Compliant | Yes |
Rj45 Connector, Jack, 8P8C, Through Hole | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Modular Connectors / Ethernet Connectors | Sager |
Where can I find additional details, specifications and documents for a SS73100-046F?
Additional datasheets, footprints and schematics for SS73100-046F are listed on our Part Details page. You can also find images and similar parts to SS73100-046F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS73100-046F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS73100-046F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS73100-046F you can contact the distributor directly for product support, shipping queries etc.
Is the SS73100-046F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS73100-046F have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS73100-046F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS73100-046F often in real-time on the comparison pages.
What if I can't find stock of SS73100-046F?
You can fill out our help required form which you can use to request a quote for SS73100-046F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.