Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Faceplate |
---|---|
For Use With | Single Receptacles |
No. of Module Spaces | 1 |
Connector Body Material | Stainless Steel Body |
Connector Colour | Natural |
Enclosure Material | Metal |
RoHS Compliant | Yes |
Wall Plate, Receptacle | Carlton-Bates |
Blank Wall Plate,1 Gang,0.04" (1mm) TH, Metal,4.63x2.88" (117.48x72.39mm) | Hubbell Wiring Device-Kellems SS720 | RS Americas |
Wall Plate, Metal, 1 Gang, Satin | Newark Electronics |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS720?
Additional datasheets, footprints and schematics for SS720 are listed on our Part Details page. You can also find images and similar parts to SS720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS720 fall under?
The SS720 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS720 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS720 you can contact the distributor directly for product support, shipping queries etc.
Is the SS720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS720 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics and Sager have stock available or on a lead time for SS720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS720 often in real-time on the comparison pages.
What if I can't find stock of SS720?
You can fill out our help required form which you can use to request a quote for SS720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.