Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
399
in stock
|
Buy Now | |
element14
from US$0.81
|
399
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
309
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
103
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5, Cat5e |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Connector, Rj45, Jack, 8P8C, Th | Newark Electronics |
8P8C VERT UNSHLD MODULAR JACK | Heilind Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BELSS-7188V-A-NF | Avnet America |
Where can I find additional details, specifications and documents for a SS-7188V-A-NF?
Additional datasheets, footprints and schematics for SS-7188V-A-NF are listed on our Part Details page. You can also find images and similar parts to SS-7188V-A-NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-7188V-A-NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-7188V-A-NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-7188V-A-NF fall under?
The SS-7188V-A-NF is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-7188V-A-NF when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-7188V-A-NF you can contact the distributor directly for product support, shipping queries etc.
Is the SS-7188V-A-NF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS-7188V-A-NF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SS-7188V-A-NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-7188V-A-NF often in real-time on the comparison pages.
What if I can't find stock of SS-7188V-A-NF?
You can fill out our help required form which you can use to request a quote for SS-7188V-A-NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.