Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
8P8C R/A SHLD MODULAR JACK | Heilind Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Connector, Rj45, Jack, 8P8C, Th | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-7188S-A-PG4-1-BA?
Additional datasheets, footprints and schematics for SS-7188S-A-PG4-1-BA are listed on our Part Details page. You can also find images and similar parts to SS-7188S-A-PG4-1-BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-7188S-A-PG4-1-BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-7188S-A-PG4-1-BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-7188S-A-PG4-1-BA fall under?
The SS-7188S-A-PG4-1-BA is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-7188S-A-PG4-1-BA when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-7188S-A-PG4-1-BA you can contact the distributor directly for product support, shipping queries etc.
Is the SS-7188S-A-PG4-1-BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-7188S-A-PG4-1-BA have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for SS-7188S-A-PG4-1-BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-7188S-A-PG4-1-BA often in real-time on the comparison pages.
What if I can't find stock of SS-7188S-A-PG4-1-BA?
You can fill out our help required form which you can use to request a quote for SS-7188S-A-PG4-1-BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.