Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 6 (Ganged) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5, Cat5e |
Connector Orientation | Right Angle |
Rj45 Conn, Jack, 8P8C, 6Port, Cat5/5E | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS71800-049F?
Additional datasheets, footprints and schematics for SS71800-049F are listed on our Part Details page. You can also find images and similar parts to SS71800-049F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS71800-049F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS71800-049F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS71800-049F you can contact the distributor directly for product support, shipping queries etc.
Is the SS71800-049F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS71800-049F have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SS71800-049F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS71800-049F often in real-time on the comparison pages.
What if I can't find stock of SS71800-049F?
You can fill out our help required form which you can use to request a quote for SS71800-049F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.