Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Ss71800-027F Rohs Compliant: Yes |Stewart Connector SS71800-027F | Newark Electronics |
CONN, RJ45, JACK, CAT5/5E, 8P8C, THT | element14 |
Where can I find additional details, specifications and documents for a SS71800-027F?
Additional datasheets, footprints and schematics for SS71800-027F are listed on our Part Details page. You can also find images and similar parts to SS71800-027F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS71800-027F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS71800-027F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS71800-027F fall under?
The SS71800-027F is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS71800-027F when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS71800-027F you can contact the distributor directly for product support, shipping queries etc.
Is the SS71800-027F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS71800-027F have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SS71800-027F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS71800-027F often in real-time on the comparison pages.
What if I can't find stock of SS71800-027F?
You can fill out our help required form which you can use to request a quote for SS71800-027F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.