Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5, Cat5e |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Connector, Rj45, Jack, 8P8C, Th | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS71800-019G?
Additional datasheets, footprints and schematics for SS71800-019G are listed on our Part Details page. You can also find images and similar parts to SS71800-019G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS71800-019G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS71800-019G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS71800-019G fall under?
The SS71800-019G is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS71800-019G when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS71800-019G you can contact the distributor directly for product support, shipping queries etc.
Is the SS71800-019G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS71800-019G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS71800-019G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS71800-019G often in real-time on the comparison pages.
What if I can't find stock of SS71800-019G?
You can fill out our help required form which you can use to request a quote for SS71800-019G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.