Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | 47.5° Angled |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Ss-71100-003 |Stewart Connector SS-71100-003 | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-71100-003?
Additional datasheets, footprints and schematics for SS-71100-003 are listed on our Part Details page. You can also find images and similar parts to SS-71100-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-71100-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-71100-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-71100-003 fall under?
The SS-71100-003 is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-71100-003 when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-71100-003 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-71100-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-71100-003 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for SS-71100-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-71100-003 often in real-time on the comparison pages.
What if I can't find stock of SS-71100-003?
You can fill out our help required form which you can use to request a quote for SS-71100-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.