Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Wall Plate |
---|---|
For Use With | Single Receptacles |
No. of Module Spaces | 2 |
Connector Body Material | Stainless Steel Body |
RoHS Compliant | Yes |
Wall Plate, 2 Gang, Sst | Newark Electronics |
Wall Plate | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS703?
Additional datasheets, footprints and schematics for SS703 are listed on our Part Details page. You can also find images and similar parts to SS703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS703 fall under?
The SS703 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS703 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS703 you can contact the distributor directly for product support, shipping queries etc.
Is the SS703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS703 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for SS703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS703 often in real-time on the comparison pages.
What if I can't find stock of SS703?
You can fill out our help required form which you can use to request a quote for SS703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.