Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 4 (Ganged) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
Rj45 Conn, Jack, 8P8C, 4Port | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS66800-017F?
Additional datasheets, footprints and schematics for SS66800-017F are listed on our Part Details page. You can also find images and similar parts to SS66800-017F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS66800-017F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS66800-017F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS66800-017F you can contact the distributor directly for product support, shipping queries etc.
Is the SS66800-017F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS66800-017F have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS66800-017F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS66800-017F often in real-time on the comparison pages.
What if I can't find stock of SS66800-017F?
You can fill out our help required form which you can use to request a quote for SS66800-017F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.