Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 4 (Ganged) |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
Connector Mounting | Through Hole Mount |
CONNECTOR, RJ11, JACK, 6P6C, TH | element14 |
Modular Conn, Jack, 6P6C, 4Port | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-666604-NF?
Additional datasheets, footprints and schematics for SS-666604-NF are listed on our Part Details page. You can also find images and similar parts to SS-666604-NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-666604-NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-666604-NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-666604-NF you can contact the distributor directly for product support, shipping queries etc.
Is the SS-666604-NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-666604-NF have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for SS-666604-NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-666604-NF often in real-time on the comparison pages.
What if I can't find stock of SS-666604-NF?
You can fill out our help required form which you can use to request a quote for SS-666604-NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.