Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Connector, Rj45, Jack, 8P8C, Th | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, TH | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-6488S-A-FLS-50?
Additional datasheets, footprints and schematics for SS-6488S-A-FLS-50 are listed on our Part Details page. You can also find images and similar parts to SS-6488S-A-FLS-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-6488S-A-FLS-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-6488S-A-FLS-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-6488S-A-FLS-50 fall under?
The SS-6488S-A-FLS-50 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-6488S-A-FLS-50 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-6488S-A-FLS-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-6488S-A-FLS-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS-6488S-A-FLS-50 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS-6488S-A-FLS-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-6488S-A-FLS-50 often in real-time on the comparison pages.
What if I can't find stock of SS-6488S-A-FLS-50?
You can fill out our help required form which you can use to request a quote for SS-6488S-A-FLS-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.