Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Pc-Mount Mod Jack, Hazmat Rohs Compliant: Yes |Stewart Connector SS64800-031F | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS64800-031F?
Additional datasheets, footprints and schematics for SS64800-031F are listed on our Part Details page. You can also find images and similar parts to SS64800-031F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS64800-031F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS64800-031F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS64800-031F fall under?
The SS64800-031F is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS64800-031F when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS64800-031F you can contact the distributor directly for product support, shipping queries etc.
Is the SS64800-031F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS64800-031F have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS64800-031F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS64800-031F often in real-time on the comparison pages.
What if I can't find stock of SS64800-031F?
You can fill out our help required form which you can use to request a quote for SS64800-031F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.