Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Connector, Rj11, Jack, 6P6C, Th | Newark Electronics |
CONNECTOR, RJ11, JACK, 6P6C, TH | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-6466S-A-PGFLS?
Additional datasheets, footprints and schematics for SS-6466S-A-PGFLS are listed on our Part Details page. You can also find images and similar parts to SS-6466S-A-PGFLS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-6466S-A-PGFLS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-6466S-A-PGFLS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-6466S-A-PGFLS fall under?
The SS-6466S-A-PGFLS is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-6466S-A-PGFLS when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-6466S-A-PGFLS you can contact the distributor directly for product support, shipping queries etc.
Is the SS-6466S-A-PGFLS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS-6466S-A-PGFLS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS-6466S-A-PGFLS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-6466S-A-PGFLS often in real-time on the comparison pages.
What if I can't find stock of SS-6466S-A-PGFLS?
You can fill out our help required form which you can use to request a quote for SS-6466S-A-PGFLS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.