Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Modular Conn, Jack, 6P6C, 1Port | Newark Electronics |
CONNECTOR, RJ11, JACK, 6P6C, TH | element14 |
Modular Connectors / Ethernet Connectors Modular Jack Standard Horizontal (90) 6P 6C NF Shielded OST-Keyed | Sager |
Where can I find additional details, specifications and documents for a SS-6466S-A-PG1-OST?
Additional datasheets, footprints and schematics for SS-6466S-A-PG1-OST are listed on our Part Details page. You can also find images and similar parts to SS-6466S-A-PG1-OST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-6466S-A-PG1-OST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-6466S-A-PG1-OST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-6466S-A-PG1-OST you can contact the distributor directly for product support, shipping queries etc.
Is the SS-6466S-A-PG1-OST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS-6466S-A-PG1-OST have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, Sager and Farnell have stock available or on a lead time for SS-6466S-A-PG1-OST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-6466S-A-PG1-OST often in real-time on the comparison pages.
What if I can't find stock of SS-6466S-A-PG1-OST?
You can fill out our help required form which you can use to request a quote for SS-6466S-A-PG1-OST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.