Status: | Unknown |
---|---|
Series: | 64 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
588
in stock
|
Buy Now | |
Sager
from US$0.77
|
4,592
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
1,968
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
1,968
in stock
|
Buy Now | |
element14
from US$1.21
|
1,705
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,705
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
8
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 64 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL |
Body Plating | Gold |
Colour | Black |
Connector Type | RJ11 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 20.7mm |
External Length / Height | 12.83mm |
External Width | 13.84mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Height | 12.83mm |
Insulation Resistance | 500Mohm |
Material | Polyester |
No. of Contacts | 6Contacts |
No. of Mating Cycles | 1000 |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Standard | FCC docket 20780 |
Modular Connectors / Ethernet Connectors 6P 6C Mod Jack | Sager |
Conn Tel/Telc F 6 Pos 2.54Mm Sldr Ra Th 6Term Rohs Compliant: Yes |Stewart Connector SS-6466-NF | Newark Electronics |
MODULAR, JACK, THT, R/A, RJ11, 6P6C | element14 |
Where can I find additional details, specifications and documents for a SS-6466-NF?
Additional datasheets, footprints and schematics for SS-6466-NF are listed on our Part Details page. You can also find images and similar parts to SS-6466-NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-6466-NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-6466-NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-6466-NF fall under?
The SS-6466-NF is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-6466-NF when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-6466-NF you can contact the distributor directly for product support, shipping queries etc.
Is the SS-6466-NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-6466-NF have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SS-6466-NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-6466-NF often in real-time on the comparison pages.
What if I can't find stock of SS-6466-NF?
You can fill out our help required form which you can use to request a quote for SS-6466-NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.