Status: | Unknown |
---|---|
Series: | 64 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 64 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL |
Body Plating | Gold |
Colour | Black |
Connector Type | RJ11 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1.5A |
External Depth | 20.7mm |
External Length / Height | 12.83mm |
External Width | 11.3mm |
Flammability Rating | UL94V-0 |
Gender | Jack |
Height | 12.83mm |
Insulation Resistance | 500Mohm |
Material | Polyester |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 1000 |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Standard | FCC docket 20780 |
Modular Connectors / Ethernet Connectors RJ11 Connector | Sager |
Rj10, Jack, 4 Contact, 4 Position, 1 Port, Right Angle Pcb, Unshielded | Newark Electronics |
SOCKET, PCB, MODULAR, 4WAY | element14 |
Where can I find additional details, specifications and documents for a SS-6444-NF?
Additional datasheets, footprints and schematics for SS-6444-NF are listed on our Part Details page. You can also find images and similar parts to SS-6444-NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-6444-NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-6444-NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-6444-NF fall under?
The SS-6444-NF is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-6444-NF when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-6444-NF you can contact the distributor directly for product support, shipping queries etc.
Is the SS-6444-NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-6444-NF have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SS-6444-NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-6444-NF often in real-time on the comparison pages.
What if I can't find stock of SS-6444-NF?
You can fill out our help required form which you can use to request a quote for SS-6444-NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.