Status: | Unknown |
---|---|
Series: | 64 Series |
RoHS: | Unknown |
Modular Connector Type | RJ50 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 64 Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ50 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Connector, Rj50, Jack, 10P10C, Th | Newark Electronics |
CONNECTOR, RJ50, JACK, 10P10C, TH | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-641010-NF-RMK4?
Additional datasheets, footprints and schematics for SS-641010-NF-RMK4 are listed on our Part Details page. You can also find images and similar parts to SS-641010-NF-RMK4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-641010-NF-RMK4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-641010-NF-RMK4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-641010-NF-RMK4 fall under?
The SS-641010-NF-RMK4 is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-641010-NF-RMK4 when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-641010-NF-RMK4 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-641010-NF-RMK4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-641010-NF-RMK4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for SS-641010-NF-RMK4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-641010-NF-RMK4 often in real-time on the comparison pages.
What if I can't find stock of SS-641010-NF-RMK4?
You can fill out our help required form which you can use to request a quote for SS-641010-NF-RMK4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.