Status: | Unknown |
---|---|
Series: | 60 Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.32
|
26
in stock
|
Buy Now | |
Sager
from US$2.27
|
28,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
11,118
in stock
|
Buy Now | |
element14
from US$3.67
|
8,749
in stock
|
Buy Now | |
Farnell
from US$2.00
|
8,311
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
3,517
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
1,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.33
|
63
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,800
in stock
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 60 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
Insulator Material | Thermoplastic |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 1000 |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Ss-60000-009 Rohs Compliant: Yes |Stewart Connector SS-60000-009 | Newark Electronics |
MODULAR, JACK, THT, R/A, RJ45, 8P8C | element14 |
8P8C R/A SHLD MODULAR JACK | Heilind Electronics |
Where can I find additional details, specifications and documents for a SS-60000-009?
Additional datasheets, footprints and schematics for SS-60000-009 are listed on our Part Details page. You can also find images and similar parts to SS-60000-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-60000-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-60000-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-60000-009 fall under?
The SS-60000-009 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-60000-009 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-60000-009 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-60000-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-60000-009 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for SS-60000-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-60000-009 often in real-time on the comparison pages.
What if I can't find stock of SS-60000-009?
You can fill out our help required form which you can use to request a quote for SS-60000-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.