Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.32
|
No stock
|
Buy Now |
Power Consumption | - |
---|---|
Fluid Temperature Max | 50°C |
Operating Frequency Max | - |
Product Range | - |
Connection Size | 6mm |
Fluid Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +50°C |
MANIFOLD, 4 STATION | Farnell |
Where can I find additional details, specifications and documents for a SS5Y3-42-04-C6F-Q?
Additional datasheets, footprints and schematics for SS5Y3-42-04-C6F-Q are listed on our Part Details page. You can also find images and similar parts to SS5Y3-42-04-C6F-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS5Y3-42-04-C6F-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS5Y3-42-04-C6F-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS5Y3-42-04-C6F-Q fall under?
The SS5Y3-42-04-C6F-Q is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to SS5Y3-42-04-C6F-Q when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS5Y3-42-04-C6F-Q you can contact the distributor directly for product support, shipping queries etc.
Is the SS5Y3-42-04-C6F-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS5Y3-42-04-C6F-Q have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SS5Y3-42-04-C6F-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS5Y3-42-04-C6F-Q often in real-time on the comparison pages.
What if I can't find stock of SS5Y3-42-04-C6F-Q?
You can fill out our help required form which you can use to request a quote for SS5Y3-42-04-C6F-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.