Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
92
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
92
in stock
|
Buy Now | |
element14
from US$1.64
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.25
|
82
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Sager
from US$1.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | PC Pin |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 0.49N, Hinge Lever | Distrelec |
Microswitch, Spdt, Lever, Solder, 5 A, 125 V Rohs Compliant: Yes |Omron SS-5GL-FD | Newark Electronics |
MICROSWITCH, 5A, LEVER, SPDT, PCB | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPDT THT 0,5N Hinge Lever | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 5A 125VAC 14VDC 0.16N Thru-Hole | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 5 A@ 125 V ac | Omron Electronic Components SS5GLFD | RS Americas |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL-FD?
Additional datasheets, footprints and schematics for SS-5GL-FD are listed on our Part Details page. You can also find images and similar parts to SS-5GL-FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL-FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL-FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL-FD fall under?
The SS-5GL-FD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL-FD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL-FD you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL-FD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL-FD have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SS-5GL-FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL-FD often in real-time on the comparison pages.
What if I can't find stock of SS-5GL-FD?
You can fill out our help required form which you can use to request a quote for SS-5GL-FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.