Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
926
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
926
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Sager
from US$1.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Sub Miniature/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components SS-5GL13-FT | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 5A 125VAC 14VDC 0.16N Screw Mount | Avnet America |
SPDT-NO/NC Simulated Roller Lever Microswitch, 5 A @ 125 V ac | Omron Electronic Components SS-5GL13-FT | RS Americas |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL13-FT?
Additional datasheets, footprints and schematics for SS-5GL13-FT are listed on our Part Details page. You can also find images and similar parts to SS-5GL13-FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL13-FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL13-FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL13-FT fall under?
The SS-5GL13-FT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL13-FT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL13-FT you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL13-FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL13-FT have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for SS-5GL13-FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL13-FT often in real-time on the comparison pages.
What if I can't find stock of SS-5GL13-FT?
You can fill out our help required form which you can use to request a quote for SS-5GL13-FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.