Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Operating Force | 1.47N |
Ss-5Gl1131 By Omi/Omron Electronic Components |Omron Electronic Components SS-5GL1131 | Newark Electronics |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
MICROSWITCH, 5A, HINGE LEVER | Farnell |
SUBMINIATURE BASIC SWITCH | Avnet America |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
Where can I find additional details, specifications and documents for a SS-5GL1131?
Additional datasheets, footprints and schematics for SS-5GL1131 are listed on our Part Details page. You can also find images and similar parts to SS-5GL1131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL1131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL1131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL1131 fall under?
The SS-5GL1131 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL1131 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL1131 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL1131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL1131 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for SS-5GL1131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL1131 often in real-time on the comparison pages.
What if I can't find stock of SS-5GL1131?
You can fill out our help required form which you can use to request a quote for SS-5GL1131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.