Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Operating Force | 1.47N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spst-Nc, 5A, 125Vac | Newark Electronics |
SUB MINIATURE | Avnet America |
Subminiature Basic | Omron Electronic Components SS-5GL111-2 | RS Americas |
MICROSWITCH, 5A, HINGE LEVER | element14 |
SNAP ACT SW SPST-NC 5A 125V | TTI Europe |
Basic / Snap Action Switches SUB MINIATURE | Sager |
Where can I find additional details, specifications and documents for a SS-5GL1112?
Additional datasheets, footprints and schematics for SS-5GL1112 are listed on our Part Details page. You can also find images and similar parts to SS-5GL1112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL1112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL1112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL1112 fall under?
The SS-5GL1112 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL1112 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL1112 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL1112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL1112 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SS-5GL1112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL1112 often in real-time on the comparison pages.
What if I can't find stock of SS-5GL1112?
You can fill out our help required form which you can use to request a quote for SS-5GL1112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.