Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
163
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
-
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Sager
from US$0.96
|
-
|
Buy Now | |
Farnell
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,pin plunger,SPST-NC,PCB term,5A | RS |
MICRO PIN 5A 1,47N SPST-NC THT | Rutronik |
Subminiature Basic |Omron Electronic Components SS52D | Newark Electronics |
Switch Snap Action N.C. SPST Pin Plunger PC Pins 5A 125VAC 1.47N Thru-Hole | Avnet America |
Subminiature Basic | Omron Electronic Components SS-5-2D | RS Americas |
Basic / Snap Action Switches SUB MINIATURE | Sager |
Where can I find additional details, specifications and documents for a SS-5-2D?
Additional datasheets, footprints and schematics for SS-5-2D are listed on our Part Details page. You can also find images and similar parts to SS-5-2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5-2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5-2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5-2D fall under?
The SS-5-2D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5-2D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5-2D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5-2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5-2D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SS-5-2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5-2D often in real-time on the comparison pages.
What if I can't find stock of SS-5-2D?
You can fill out our help required form which you can use to request a quote for SS-5-2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.