Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Sager
from US$1.70
|
-
|
Buy Now | |
Farnell
from US$2.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Switch,pin plunger,SPST-NC,solder trm,5A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spst-Nc, 5A, 125Vac | Newark Electronics |
Switch Snap Action N.C. SPST Pin Plunger Solder 5A 125VAC 14VDC 1.47N Screw Mount | Avnet America |
Switch, pin plunger, SPST-NC, solder trm,5A | Omron Electronic Components SS52 | RS Americas |
SNAP ACT SW SPST-NC 5A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5-2?
Additional datasheets, footprints and schematics for SS-5-2 are listed on our Part Details page. You can also find images and similar parts to SS-5-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5-2 fall under?
The SS-5-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SS-5-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5-2 often in real-time on the comparison pages.
What if I can't find stock of SS-5-2?
You can fill out our help required form which you can use to request a quote for SS-5-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.