Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$9.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.30
|
21
in stock
|
Buy Now | |
CoreStaff
from US$17.94
|
100
in stock
|
Buy Now | |
element14
from US$16.36
|
84
in stock
|
Buy Now | |
Farnell
from US$10.11
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.60
|
23
in stock
|
Buy Now | |
Avnet America
from US$12.26
|
-
|
Buy Now | |
TTI Europe
from US$9.64
|
-
|
Buy Now |
Sensing Range Max | 5m |
---|---|
Supply Voltage Min | 2.5VDC |
Supply Voltage Max | 5.5VDC |
Beam Angle | 37° |
Response Time | - |
Product Range | SS Series |
SVHC | No SVHC (15-Jan-2019) |
PIR SENSOR, 5M, 37DEG/28DEG, 5.5VDC | element14 |
Pyro Sensor Module ±37Deg(H) ±28Deg(V) 3.5M Dist Rohs Compliant: Yes |Kemet SS-430L-W | Newark Electronics |
Sensor: infrared detector | Transfer Multisort Elektronik |
Pyro Sensor Module +-37deg(H) +-28deg(V) | RS |
Proximity Sensor Pyroelectric Infrared Digital-O/P 5m 3.5V to 5.5V Tray | Avnet America |
PYRO SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a SS-430L-W?
Additional datasheets, footprints and schematics for SS-430L-W are listed on our Part Details page. You can also find images and similar parts to SS-430L-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-430L-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-430L-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-430L-W fall under?
The SS-430L-W is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-430L-W when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-430L-W you can contact the distributor directly for product support, shipping queries etc.
Is the SS-430L-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-430L-W have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SS-430L-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-430L-W often in real-time on the comparison pages.
What if I can't find stock of SS-430L-W?
You can fill out our help required form which you can use to request a quote for SS-430L-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.