Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$10.77
Sensing Range Max | 5m |
---|---|
Supply Voltage Min | 2.5VDC |
Supply Voltage Max | 5.5VDC |
Beam Angle | 37° |
Response Time | - |
Product Range | SS Series |
SVHC | No SVHC (15-Jan-2019) |
Pyro Sensor Module +-37deg(H) +-28deg(V) | RS |
Pyro Sensor Module ±37Deg(H) ±28Deg(V) 3.5M Dist Rohs Compliant: Yes |Kemet SS-430L-BK | Newark Electronics |
PIR Sensor Module with Black Lens Digital-O/P 5m 3.5V to 5.5V Tray | Avnet America |
PIR SENSOR, 5M, 37DEG/28DEG, 5.5VDC | element14 |
PYRO SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a SS-430L-BK?
Additional datasheets, footprints and schematics for SS-430L-BK are listed on our Part Details page. You can also find images and similar parts to SS-430L-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-430L-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-430L-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-430L-BK fall under?
The SS-430L-BK is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-430L-BK when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-430L-BK you can contact the distributor directly for product support, shipping queries etc.
Is the SS-430L-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-430L-BK have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SS-430L-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-430L-BK often in real-time on the comparison pages.
What if I can't find stock of SS-430L-BK?
You can fill out our help required form which you can use to request a quote for SS-430L-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.