Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$7.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.61
|
15
in stock
|
Buy Now | |
CoreStaff
from US$7.68
|
200
in stock
|
Buy Now | |
element14
from US$13.82
|
192
in stock
|
Buy Now | |
Farnell
from US$8.08
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.55
|
8
in stock
|
Buy Now | |
Rutronik
from US$10.13
|
-
|
Buy Now | |
Avnet America
from US$10.12
|
-
|
Buy Now | |
TTI Europe
from US$7.96
|
-
|
Buy Now |
Sensing Range Max | 2m |
---|---|
Supply Voltage Min | 2.5VDC |
Supply Voltage Max | 5.5VDC |
Beam Angle | 60° |
Response Time | - |
Product Range | SS Series |
SVHC | No SVHC (15-Jan-2019) |
PIR SENSOR, 2M, 60DEG, 5.5VDC | element14 |
Pyro Sensor Module ±60Deg 2M Dist Rohs Compliant: Yes |Kemet SS-430 | Newark Electronics |
Pyro Sensor Module +-60deg 2m dist | RS |
Sensor: infrared detector | Transfer Multisort Elektronik |
Proximity sensor without lens | Rutronik |
PIR Sensor Module Digital-O/P 2m 3.5V to 5.5V Tray | Avnet America |
PYRO SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a SS-430?
Additional datasheets, footprints and schematics for SS-430 are listed on our Part Details page. You can also find images and similar parts to SS-430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-430 fall under?
The SS-430 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-430 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-430 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-430 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for SS-430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-430 often in real-time on the comparison pages.
What if I can't find stock of SS-430?
You can fill out our help required form which you can use to request a quote for SS-430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.