Status: | Unknown |
---|---|
Series: | SS3H9 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
740
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
51,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
6,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
850
in stock
|
Buy Now | |
element14
from US$0.22
|
390
in stock
|
Buy Now | |
Farnell
from US$0.28
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1
in stock
|
Buy Now | |
Rutronik
-
|
14,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Product Range | SS3H9 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-220AA |
Current Ifsm | 100A |
Diode Type | Schottky |
External Depth | 7mm |
External Length / Height | 3mm |
External Width | 9mm |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
3.0A 90V SKY DO214AB | TTI Europe |
SS3H9 Series 90 V 3 A High Voltage Surface Mount Schottky Rectifier - DO-214AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 90V 3A SMC | RS |
DIODE, SCHOTTKY, 3A, 90V | element14 |
Diode, Schottky, 3A, 90V | Newark Electronics |
SCHOTTKY-DIODE 3A 90V SMC | Rutronik |
Diode Schottky 90V 3A 2-Pin SMC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SS3H9-E3/57T?
Additional datasheets, footprints and schematics for SS3H9-E3/57T are listed on our Part Details page. You can also find images and similar parts to SS3H9-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS3H9-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS3H9-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS3H9-E3/57T fall under?
The SS3H9-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS3H9-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS3H9-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SS3H9-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS3H9-E3/57T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for SS3H9-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS3H9-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SS3H9-E3/57T?
You can fill out our help required form which you can use to request a quote for SS3H9-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.