Status: | Unknown |
---|---|
Series: | SS-P Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
657
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
50
in stock
|
Buy Now | |
element14
from US$1.00
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | SS-P Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.5N |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 3A |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 30V |
Dielectric Strength VDC | 1000V |
External Depth | 6.4mm |
External Length / Height | 11mm |
External Width | 19.8mm |
Fixing Centres LxW | 9.5mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Operating Force | 0.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Switching Capacity | 3A @ 125V ac |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Ss-P Series, Spdt, Roller Lever, Solder, 3 A, 125 V Rohs Compliant: Yes |Omron SS-3GL13P | Newark Electronics |
MICROSWITCH, SUBMINIATURE | element14 |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 3A 125VAC 30VDC 0.5N Screw Mount | Avnet America |
SWITCH, SUBMINIATURE, BASIC,3A, SIMULATED ROLLER LEVER, SOLDER TERMINAL | Omron Electronic Components SS-3GL13P | RS Americas |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Subminiature Basic Switch | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-3GL13P?
Additional datasheets, footprints and schematics for SS-3GL13P are listed on our Part Details page. You can also find images and similar parts to SS-3GL13P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-3GL13P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-3GL13P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-3GL13P fall under?
The SS-3GL13P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-3GL13P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-3GL13P you can contact the distributor directly for product support, shipping queries etc.
Is the SS-3GL13P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-3GL13P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS-3GL13P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-3GL13P often in real-time on the comparison pages.
What if I can't find stock of SS-3GL13P?
You can fill out our help required form which you can use to request a quote for SS-3GL13P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.