Status: | Unknown |
---|---|
Series: | SS32, SS33, SS34, SS35, SS36 |
RoHS: | Unknown |
Prices starting from US$0.10
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS32, SS33, SS34, SS35, SS36 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 50V 3A 2-Pin SMC T/R | Avnet America |
3.0A 50V SKY DO214AB | TTI Europe |
SS34 Series 50 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AB | Future Electronics |
Diode Schottky 50V 3A SMC | RS |
Schottky Rectifier, 3A 50V Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a SS35-E3/57T?
Additional datasheets, footprints and schematics for SS35-E3/57T are listed on our Part Details page. You can also find images and similar parts to SS35-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS35-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS35-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS35-E3/57T fall under?
The SS35-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS35-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS35-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SS35-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS35-E3/57T have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, RS and EBV Elektronik have stock available or on a lead time for SS35-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS35-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SS35-E3/57T?
You can fill out our help required form which you can use to request a quote for SS35-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.