Status: | Unknown |
---|---|
Series: | SS22, SS23, SS24, SS25, SS26 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
885
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
240,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
885
in stock
|
Buy Now | |
element14
from US$0.18
|
885
in stock
|
Buy Now | |
Avnet America
-
|
28,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,200
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS22, SS23, SS24, SS25, SS26 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
2.0A 60V SKY DO214AA | TTI Europe |
SS26 Series 60 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA (SMB) | Future Electronics |
Schottky Rectifier, 60V, 2A, Do-214Aa Rohs Compliant: Yes |Vishay SS26-E3/5BT | Newark Electronics |
SCHOTTKY RECTIFIER, 60V, 2A, DO-214AA | element14 |
Diode Schottky 60V 2A 2-Pin SMB T/R | Avnet America |
SCHOTTKY-DIODE 2A 60V SMB | Rutronik |
Where can I find additional details, specifications and documents for a SS26-E3/5BT?
Additional datasheets, footprints and schematics for SS26-E3/5BT are listed on our Part Details page. You can also find images and similar parts to SS26-E3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26-E3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26-E3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26-E3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the SS26-E3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS26-E3/5BT have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS26-E3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26-E3/5BT often in real-time on the comparison pages.
What if I can't find stock of SS26-E3/5BT?
You can fill out our help required form which you can use to request a quote for SS26-E3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.