Status: | Unknown |
---|---|
Series: | SS22, SS23, SS24, SS25, SS26 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
18,750
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,500
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
680
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS22, SS23, SS24, SS25, SS26 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS22 Series 20 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA (SMB) | Future Electronics |
Diode Schottky 20V 2A 2-Pin SMB T/R | Avnet America |
2.0A 20V SKY DO214AA | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 20V 2A | RS |
Schottky Rectifier, 2A 20V Do-214Aa | Newark Electronics |
SS22-E3/52T, SMT Schottky Diode, 20V 2A, 2-Pin DO-214AA | Siliconix / Vishay SS22-E3/52T | RS Americas |
Where can I find additional details, specifications and documents for a SS22-E3/52T?
Additional datasheets, footprints and schematics for SS22-E3/52T are listed on our Part Details page. You can also find images and similar parts to SS22-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS22-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS22-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS22-E3/52T fall under?
The SS22-E3/52T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS22-E3/52T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS22-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SS22-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS22-E3/52T have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for SS22-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS22-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SS22-E3/52T?
You can fill out our help required form which you can use to request a quote for SS22-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.