Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Wall Plate |
---|---|
For Use With | Electrical Toggle Switches |
No. of Module Spaces | 2 |
Connector Body Material | Stainless Steel Body |
RoHS Compliant | Yes |
Wall Plate, 2 Gang, 2 Toggle, Sst | Newark Electronics |
wall plate, Stainless steel, 2-G, Switch | Hubbell Wiring Device-Kellems SS2 | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS2?
Additional datasheets, footprints and schematics for SS2 are listed on our Part Details page. You can also find images and similar parts to SS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS2 fall under?
The SS2 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to SS2 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties and Sager have stock available or on a lead time for SS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS2 often in real-time on the comparison pages.
What if I can't find stock of SS2?
You can fill out our help required form which you can use to request a quote for SS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.