Status: | Unknown |
---|---|
Series: | SS1P3L, SS1P4L |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
19,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,484
in stock
|
Buy Now | |
element14
from US$0.12
|
1,484
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,484
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS1P3L, SS1P4L |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode Schottky 40V 1.5A SMP | RS |
Schottky Rect, Single, 40V, Do-220Aa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, DO-220AA | element14 |
SS1P4L Series 40V 1 A Low VF High Current Density SMT Schottky Barrier Rectifier | Future Electronics |
1.0A 40V SKY DO220AA | TTI Europe |
Diode Schottky 40V 1.5A 2-Pin SMP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SS1P4L-M3/84A?
Additional datasheets, footprints and schematics for SS1P4L-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS1P4L-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1P4L-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1P4L-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1P4L-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS1P4L-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1P4L-M3/84A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SS1P4L-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1P4L-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS1P4L-M3/84A?
You can fill out our help required form which you can use to request a quote for SS1P4L-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.