Status: | Unknown |
---|---|
Series: | SS1H9, SS1H10 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
10,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
10,910
in stock
|
Buy Now | |
element14
from US$0.11
|
10,910
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Datasheet |
---|
SS1H9, SS1H10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Schottky Rect, Single, 100V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, DO-214AC | element14 |
DIODE SCHOTTKY 100V 1A - DO214AC | Future Electronics |
Diode Schottky 100V 1A 2-Pin SMA T/R | Avnet America |
1.0A 100V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SS1H10-E3/5AT?
Additional datasheets, footprints and schematics for SS1H10-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SS1H10-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1H10-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1H10-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1H10-E3/5AT fall under?
The SS1H10-E3/5AT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SS1H10-E3/5AT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1H10-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SS1H10-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1H10-E3/5AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SS1H10-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1H10-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SS1H10-E3/5AT?
You can fill out our help required form which you can use to request a quote for SS1H10-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.