Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0471
|
4,300
in stock
|
Buy Now | |
Toby Electronics
from US$0.05
|
798
in stock
|
Buy Now | |
Avnet Silica
-
|
67,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS19 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 90 |
VF Max (V) | 0.85 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA |
Diode Schottky 90V 1A 2-Pin DO-214AC T/R | Avnet Silica |
Rectifier Diode, Single, 90 V, 1 A, 850 Mv, 40 A, 150 C Rohs Compliant: Yes |Onsemi SS19 | Newark Electronics |
SS19 Series 90 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
RECTIFIER, SCHOTTKY, 1A, 90V, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a SS19?
Additional datasheets, footprints and schematics for SS19 are listed on our Part Details page. You can also find images and similar parts to SS19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS19 fall under?
The SS19 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS19 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS19 you can contact the distributor directly for product support, shipping queries etc.
Is the SS19 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS19 have stock available?
Authorised distributors including Schukat Electronic, RS, Toby Electronics, Avnet Silica and Newark Electronics have stock available or on a lead time for SS19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS19 often in real-time on the comparison pages.
What if I can't find stock of SS19?
You can fill out our help required form which you can use to request a quote for SS19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.