Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
419
in stock
|
Buy Now | |
element14
from US$0.10
|
419
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Profile - Typical Height of 0.68 mm |
Low Power Loss, High Efficiency |
UL Flammability 94V-0 Classification |
Moisture Sensitivity Level 1 per J−STD−020 |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant / Green Mold Compound |
Description | SS13HE |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.55 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | 5.6 |
Cj Max (pF) | 55 |
Package Type | SOD-323 EP |
Schottky Rect, Single, 30V, 1A, Sod323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, 1A, SOD323HE | element14 |
SS13HE Series 30 V 1 A Surface Mount Schottky Barrier Rectifier - SOD-323HE | Future Electronics |
Diode Schottky 30V 1A 2-Pin SOD-323HE T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS13HE?
Additional datasheets, footprints and schematics for SS13HE are listed on our Part Details page. You can also find images and similar parts to SS13HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS13HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS13HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS13HE fall under?
The SS13HE is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS13HE when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS13HE you can contact the distributor directly for product support, shipping queries etc.
Is the SS13HE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS13HE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SS13HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS13HE often in real-time on the comparison pages.
What if I can't find stock of SS13HE?
You can fill out our help required form which you can use to request a quote for SS13HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.