Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
9,175
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
121,500
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
27,996
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
3,000
in stock
|
Buy Now | |
element14
from US$0.27
|
2,321
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,321
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 880mV |
RoHS Compliant | Yes |
10A 100V SKY TO277A | TTI Europe |
Rectifier, To-277A (Smpc), 100V, 10A, Smd Planar Schottky, Halogen Free | General Semiconductor / Vishay SS10PH10-M3/86A | RS Americas |
SCHOTTKY-DIODE 10A 100V SMPC | Rutronik |
Diode Schottky 100V 10A SMPC | RS |
Zener Diode Do214-He3 Rohs Compliant: Yes |Vishay SS10PH10-M3/86A | Newark Electronics |
Diode Schottky 100V 10A 3-Pin SMPC T/R | Avnet America |
DIODE, SCHOTTKY, 10A, 100V, SMPC | element14 |
SS10PH10 Series 100 V 10 A SMT High Voltage Schottky Rectifier - TO-277A | Future Electronics |
Where can I find additional details, specifications and documents for a SS10PH10-M3/86A?
Additional datasheets, footprints and schematics for SS10PH10-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS10PH10-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS10PH10-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS10PH10-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS10PH10-M3/86A fall under?
The SS10PH10-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS10PH10-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS10PH10-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS10PH10-M3/86A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS10PH10-M3/86A have stock available?
Authorised distributors including TTI Europe, RS Americas, Rutronik, RS and Newark Electronics have stock available or on a lead time for SS10PH10-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS10PH10-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS10PH10-M3/86A?
You can fill out our help required form which you can use to request a quote for SS10PH10-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.