Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
7,325
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
35,946
in stock
|
Buy Now | |
element14
from US$0.33
|
35,945
in stock
|
Buy Now | |
Farnell
from US$0.31
|
35,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
7,983
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
3,337
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 670mV |
RoHS Compliant | Yes |
10A 60V SKY TO277A | TTI Europe |
Diode, Schottky, 10A, 60V, Smpc | Newark Electronics |
DIODE, SCHOTTKY, 10A, 60V, SMPC | element14 |
Diode Schottky 60V 10A SMPC | RS |
Diode, Schottky Barrier, Vr 60V, If 10A, Pkg TO-277A, Vf 0.55V, Cj 560pF, Tj +150degc | General Semiconductor / Vishay SS10P6-M3/86A | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SS10P6 Series 0.67 Vf 10 A 60 V Surface Mount Schottky Rectifier | Future Electronics |
Diode Schottky 60V 10A 3-Pin SMPC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS10P6-M3/86A?
Additional datasheets, footprints and schematics for SS10P6-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS10P6-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS10P6-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS10P6-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS10P6-M3/86A fall under?
The SS10P6-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS10P6-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS10P6-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS10P6-M3/86A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS10P6-M3/86A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SS10P6-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS10P6-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS10P6-M3/86A?
You can fill out our help required form which you can use to request a quote for SS10P6-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.