Status: | Unknown |
---|---|
Series: | SS10P Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 520mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | SS10P Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
10A,20V,sm Sky Rect. E3 |Vishay SS10P2CL-M3/86A | Newark Electronics |
Diode Schottky 20V 10A 3-Pin SMPC T/R | Avnet America |
10A 20V SKY TO277A | TTI Europe |
DIODE, SCHOTTKY, RECTI, 10A, 20V, SMPC | Farnell |
Where can I find additional details, specifications and documents for a SS10P2CL-M3/86A?
Additional datasheets, footprints and schematics for SS10P2CL-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS10P2CL-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS10P2CL-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS10P2CL-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS10P2CL-M3/86A fall under?
The SS10P2CL-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS10P2CL-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS10P2CL-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS10P2CL-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS10P2CL-M3/86A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SS10P2CL-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS10P2CL-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS10P2CL-M3/86A?
You can fill out our help required form which you can use to request a quote for SS10P2CL-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.