Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
14
in stock
|
Buy Now | |
RS Americas
from US$3.08
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$2.92
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
TTI Europe
from US$2.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.49N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SWITCH, SUBMINIATURE, SNAP ACTION, SIMULATED ROLLER LEVER, TAB TERMINAL, 10 A | Omron Electronic Components SS-10GL13T | RS Americas |
Sub Miniature/Omron Electronic Components |Omron Electronic Components SS-10GL13T | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 10.1A 250VAC 14VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW SPDT 10A 250V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10GL13T?
Additional datasheets, footprints and schematics for SS-10GL13T are listed on our Part Details page. You can also find images and similar parts to SS-10GL13T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10GL13T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10GL13T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10GL13T fall under?
The SS-10GL13T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10GL13T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10GL13T you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10GL13T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10GL13T have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for SS-10GL13T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10GL13T often in real-time on the comparison pages.
What if I can't find stock of SS-10GL13T?
You can fill out our help required form which you can use to request a quote for SS-10GL13T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.