Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
72
in stock
|
Buy Now | |
RS Americas
from US$2.08
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
element14
from US$2.76
|
-
|
Buy Now | |
Farnell
from US$2.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
SPDT-NO/NC Simulated Roller Lever Microswitch, 10.1 A @ 250 V ac | Omron Electronic Components SS10GL13 | RS Americas |
Switch,sim roller lvr,SPDT,sldr tm,10.1A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 10.1A, 250Vac, 1.47N | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 10.1A 250VAC 14VDC 0.49N Screw Mount | Avnet America |
MICROSWITCH, SPDT, 10.1A, 250VAC, 1.47N | element14 |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10GL13?
Additional datasheets, footprints and schematics for SS-10GL13 are listed on our Part Details page. You can also find images and similar parts to SS-10GL13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10GL13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10GL13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10GL13 fall under?
The SS-10GL13 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10GL13 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10GL13 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10GL13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10GL13 have stock available?
Authorised distributors including RS Americas, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SS-10GL13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10GL13 often in real-time on the comparison pages.
What if I can't find stock of SS-10GL13?
You can fill out our help required form which you can use to request a quote for SS-10GL13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.