Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
79
in stock
|
Buy Now | |
Distrelec
from US$2.57
|
1,199
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
748
in stock
|
Buy Now | |
element14
from US$2.81
|
748
in stock
|
Buy Now | |
Farnell
from US$2.19
|
748
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
709
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
162
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
122
in stock
|
Buy Now | |
Rutronik
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 250V |
Operating Force Max | 150gf |
SVHC | No SVHC (07-Jul-2017) |
Omron Electronic Components Micro Switch SS, 10.1A, 1CO, 1.47N, Hinge Lever | Distrelec |
Microswitch, Hinge Lever, Spdt 10A 250V | Newark Electronics |
MICRO SW, HINGE LEVER, SPDT, 10A, 250V | element14 |
MICROSWITCH, HINGE LEVER, SPDT 10A 250V | Farnell |
Switch, Snap Action, 10 A, 125 VAC, SPDT, 50 g, 0.78 in., -25 to +85 deg.C, SS | Omron Electronic Components SS-10GL | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,SPDT,hinge lever,solder term,10A | RS |
MICRO SPDT LUGS 1,47N HINGE | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 10.1A 250VAC 14VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW SPDT 10A 250V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10GL?
Additional datasheets, footprints and schematics for SS-10GL are listed on our Part Details page. You can also find images and similar parts to SS-10GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10GL fall under?
The SS-10GL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10GL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10GL you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10GL have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SS-10GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10GL often in real-time on the comparison pages.
What if I can't find stock of SS-10GL?
You can fill out our help required form which you can use to request a quote for SS-10GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.