SS-10D1 Switches, Relays & Solenoids by Omron

MICROSWITCH 10.1A PIN LH SPDT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$2.31
No stock
Buy Now
Logo for RS
RS
from US$2.09
445
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.47
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Pin Plunger
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 10.1A
Contact Voltage DC Nom -
Product Range -
Contact Voltage AC Nom 250VAC
Operating Force Max 1.47N

Alternative Descriptions

Switch,pin plunger,SPDT,solder trm,10.1A | RS
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 10.1A 250VAC 14VDC 1.47N Thru-Hole | Avnet America
Subminiature Basic Switch | Omron Electronic Components SS-10D1 | RS Americas
SNAP ACT SW SPDT 10A 250V | TTI Europe
MICROSWITCH, 10.1A, PIN, LH, SPDT | Farnell
Subminiature Basic Switch |Omron Electronic Components SS-10D1 | Newark Electronics
SUBMINIATURE BASIC SWITCH | Power and Signal Group
SUB MINIATURE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SS-10D1?

Additional datasheets, footprints and schematics for SS-10D1 are listed on our Part Details page. You can also find images and similar parts to SS-10D1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SS-10D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SS-10D1 fall under?

The SS-10D1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to SS-10D1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10D1 you can contact the distributor directly for product support, shipping queries etc.

Is the SS-10D1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SS-10D1 have stock available?

Authorised distributors including RS, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for SS-10D1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SS-10D1 often in real-time on the comparison pages.

What if I can't find stock of SS-10D1?

You can fill out our help required form which you can use to request a quote for SS-10D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay