Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
563
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
11,000
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
4,899
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
998
in stock
|
Buy Now | |
Toby Electronics
from US$0.0375
|
990
in stock
|
Buy Now | |
element14
from US$2.54
|
241
in stock
|
Buy Now | |
Farnell
from US$2.68
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Distrelec
from US$1.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 250V |
Operating Force Max | 150gf |
SVHC | No SVHC (07-Jul-2017) |
Microswitch, Spdt, 10.1A, 250Vac, 1.47N | Newark Electronics |
Switch, Pin Plunger, 10 A, 250 VAC, Snap Action, UL94V-0, SS Series | Omron Electronic Components SS-10 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,pin plunger,SPDT,solder trm,10.1A | RS |
MICRO SW, PIN PLUNGER, SPDT, 10A, 250V | element14 |
SNAP ACT SW | TTI Europe |
MICRO SPDT Pin 1,47N Solderlug | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 10.1A 250VAC 14VDC 1.47N Screw Mount | Avnet America |
Omron Electronic Components Micro Switch SS, 10.1A, 1CO, 1.47N, Pin Plunger | Distrelec |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To Ground Resistance | - |
---|---|
No. of Studs | 1 |
Lead Length | - |
Ground Terminals | - |
Product Range | - |
External Depth | 34mm |
External Length / Height | 11mm |
External Width | 15mm |
Material | Steel |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length - Metric | 38.1mm |
---|---|
Overall Length - Metric | 95.3mm |
Drive Size - Imperial | 0.3125" |
Blade Length - Imperial | 1.5" |
Overall Length - Imperial | 3.75" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SS-10?
Additional datasheets, footprints and schematics for SS-10 are listed on our Part Details page. You can also find images and similar parts to SS-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10 fall under?
The SS-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Transfer Multisort Elektronik, Toby Electronics and RS have stock available or on a lead time for SS-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10 often in real-time on the comparison pages.
What if I can't find stock of SS-10?
You can fill out our help required form which you can use to request a quote for SS-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.