Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Faceplate |
---|---|
For Use With | Flush Mounted Wiring Devices |
No. of Module Spaces | 1 |
Connector Body Material | Stainless Steel |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Wall Plate |
---|---|
For Use With | Electrical Toggle Switches |
No. of Module Spaces | 1 |
Connector Body Material | Stainless Steel Body |
RoHS Compliant | Yes |
Wall Plate, 1 Gang, 1 Toggle, Sst | Newark Electronics |
Wallplate Metallic, 1- Gang, Toggle Opening, Stainless Steel | Hubbell Wiring Device-Kellems SS1 | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS1?
Additional datasheets, footprints and schematics for SS1 are listed on our Part Details page. You can also find images and similar parts to SS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1 fall under?
The SS1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1 you can contact the distributor directly for product support, shipping queries etc.
Is the SS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for SS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1 often in real-time on the comparison pages.
What if I can't find stock of SS1?
You can fill out our help required form which you can use to request a quote for SS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.