Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
61
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
31
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Sager
from US$2.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 1.47N, Simulated Roller Lever | Distrelec |
MICROS. SPDT ROLLER LEVER PCB | Rutronik |
Basic Switch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 0.1A 125VAC 30VDC 0.49N Screw Mount/Through Hole | Avnet America |
SW .1A LEVER PC MNT 50GF 125V | Omron Electronic Components SS-01GL13D | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches HINGE LEVER SOLDER SNAP-ACTION | Sager |
MICROSWITCH, 0.1A, SIM ROLLER, SPDT, PCB | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Switch Snap Action N.C. SPDT Simulated Roller Lever PC Pin 0.1A 125VAC 30VDC 1.47N | Avnet Abacus |
Where can I find additional details, specifications and documents for a SS-01GL13D?
Additional datasheets, footprints and schematics for SS-01GL13D are listed on our Part Details page. You can also find images and similar parts to SS-01GL13D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GL13D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GL13D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GL13D fall under?
The SS-01GL13D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GL13D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GL13D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GL13D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GL13D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SS-01GL13D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GL13D often in real-time on the comparison pages.
What if I can't find stock of SS-01GL13D?
You can fill out our help required form which you can use to request a quote for SS-01GL13D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.